The TLC4545 is a 16-bit, 200-KSPS analog-to-digital converter with a pseudo-differential input, designed for single 5-V supply operation. It features a built-in conversion clock, SPI/DSP-compatible serial interface with SCLK up to 15 MHz, rail-to-rail analog input bandwidth of 500 kHz, and auto-power-down mode consuming 5 µA. The device has an INL of ±2.5 LSB maximum and DNL of 2 to −1 LSB maximum. It is available in an 8-pin VSSOP (DGK) package with operating temperature range of −40°C to 85°C.
16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Pseudo Differential Input 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC4545IDG4 |
| Product Name | TLC4545 16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Pseudo Differential Input |
| Interface Type | Serial; SPI |
| Package Type | SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 2.5 LSB |