The THS4505 is a wideband, low-distortion, fully differential amplifier with a bandwidth of 260 MHz and a slew rate of 1800 V/µs. It supports supply voltages from 4.5 V to 15 V single-supply or ±5 V to ±7.5 V dual-supply and operates over a free-air temperature range of -40°C to +85°C. The device is offered in an 8-pin SOIC package with PowerPAD™ for improved thermal dissipation and AC performance. Output common-mode control and input common-mode range that includes the negative rail are included. It does not feature power-down capability, distinguishing it from the THS4504 variant. The THS4505DR variant is provided in SOIC-8 packaging with tape and reel transport, 2500 units per reel.
Wideband, Low-Distortion Fully Differential Amplifier 8-SOIC -40 to 85
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
260MHz Diff Op Amp, 1800V/µs Slew Rate, 130mA Output Product overview: THS4505DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 1800V, 130mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 1800V, 130mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4505DR can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers Wideband Low-Dist Fully Differential
Differential Amplifier 1 Circuit Differential 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4505DR | 296-50531-2-ND | 687-THS4505DR | THS4505DR | THS4505DR | THS4505DR | THS4505DR | THS4505DR |
| Product Name | THS4505 Wideband, Low-Distortion Fully Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | 260MHz 1800V 130mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 16 milliamps | 16 milliamps | 16 milliamps | |||||
| Slew Rate | 1800 V/µs | 1800 V/µs | 1800 V/µs | 0.0018 V/µs | 1800 V/µs |