2.4 GHz Dual Programmable Differential Amplifier with Gain Control 36-WQFN -40 to 85
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Differential Amplifiers 2.4GHz Dual Program Diff Amp
IC OPAMP DIFF 2 CIRCUIT 36WQFN
IC OPAMP DIFF 2 CIRCUIT 36WQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6882SQX/NOPB | LMH6882SQX/NOPB-ND | LMH6882SQX/NOPB | LMH6882SQX/NOPB | LMH6882SQX/NOPB | LMH6882SQX/NOPB |
| Product Name | LMH6882 2.4 GHz Dual Programmable Differential Amplifier with Gain Control | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Differential Amplifiers | |||||
| Standards and Certifications | RoHS | |||||
| Package Type | WQFN | 36-WFQFN Exposed Pad | 36-WFQFN Exposed Pad | Surface Mount | ||
| Source Current (IS) | 200 milliamps | 200 milliamps | 200 milliamps | |||
| Slew Rate | 6000 V/µs | 6000 V/µs | 0.0060 V/µs |