Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
INA205 80V, Low-/High-side, High-Speed, Voltage Output CSA with Dual Comparators
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA205AIDGST | INA205AIDGST |
| Product Name | INA205 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 80 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |