Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268983-TLC3578IPW
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TLC3578
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.5V
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP
8-Ch 14-Bit SPI ADC, 200KS/s, 80dB SNR, TSSOP Product overview: TLC3578IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3578IPW can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 24TSSOP
IC ADC 14BIT SAR 24TSSOP
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3578IPW | 1268983-TLC3578IPW | 2528895P | 296-10299-5-ND | 700-TLC3578IPW | TLC3578IPW | TLC3578IPW | TLC3578IPW |
| Product Name | TLC3578 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3578IPW | Analogue to Digital Converters | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | SOIC,TSSOP | SSOP | SSOP; TSSOP; TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1.5 LSB |