The TLC3574IDWR is a 14-bit, low-power CMOS analog-to-digital converter with a built-in conversion clock and 8x FIFO, designed for single 5-V analog and 3-V to 5-V digital supply operation. It features eight single-ended analog input channels, a SPI/DSP-compatible serial interface with SCLK up to 25 MHz, and a ±10 V bipolar input range. The device is packaged in a 20-pin SOIC (DW) with dimensions compatible with standard surface-mount placement, and operates from -40°C to 85°C. It meets RoHS standards with lead-free NIPDAU finish and Level-1 MSL rating. INL is ±1 LSB, DNL is ±0.5 LSB, SINAD is 79 dB, and THD is -82 dB.
Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels 20-SOIC -40 to 85
14-bit 4-Ch ADC, 200kS/s, SPI, SOIC Product overview: TLC3574IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3574IDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936693-TLC3574IDWR
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC3574
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31963-6, TLC3574IDWR-ND, 296-31963-2, 296-31963-1
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
IC ADC 14BIT SAR 20SOIC
IC ADC 14BIT SAR 20SOIC
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3574IDWR | 700-TLC3574IDWR | 936693-TLC3574IDWR | 296-31963-1-ND | 296-31963-2-ND | TLC3574IDWR | TLC3574IDWR | TLC3574IDWR |
| Product Name | TLC3574 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels | SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3574IDWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,SOIC,TSSOP | SOIC | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1.5 LSB |