The TLC3574IDW is a 14-bit, low-power analog-to-digital converter with an 8x FIFO, designed for single 5-V analog and 3-V to 5-V digital operation. It features four single-ended analog input channels and a serial peripheral interface (SPI) compatible with SCLK up to 25 MHz. The device comes in a 20-pin SOIC (DW) package and operates over a temperature range of -40°C to 85°C. It includes a built-in conversion clock, programmable sampling, and a differential input range of ±10 V. INL is ±1 LSB and DNL is ±0.5 LSB. Power consumption is 5.8 mA in normal operation and 20 µA in power-down mode. The analog supply is AVDD, digital supply is DVDD, with separate AGND and DGND grounds. External CSTART pin enables extended sampling, and COMP pin requires a 0.1 µF capacitor to AGND. Serial interface includes CS, FS, SCLK, SDI, and SDO.
Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels 20-SOIC -40 to 85
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 081454-TLC3574IDW
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Pseudo-Differential,
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
14-bit 4-Ch ADC, 200KS/s, SPI, 29mW, SOIC Product overview: TLC3574IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29mW, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 29mW, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3574IDW can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 20SOIC
IC ADC 14BIT SAR 20SOIC
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3574IDW | 296-10296-5-ND | TLC3574IDW | 081454-TLC3574IDW | 700-TLC3574IDW | TLC3574IDW | TLC3574IDW | TLC3574IDW |
| Product Name | TLC3574 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3574IDW | 29mW SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC20 | SOIC; 20-SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 1.5 LSB |