The TLC3548 is an 8-channel, 14-bit, 200 KSPS analog-to-digital converter with pseudodifferential 0-V to 5-V inputs, operating from a single 5-V analog supply and 3-V to 5-V digital supply. It features a built-in 4-V reference, SPI/DSP-compatible serial interface with SCLK up to 25 MHz, and includes an 8x FIFO. The device has ±1 LSB maximum INL and DNL, SINAD of 80.8 dB, and THD of -95 dB. It is available in a 24-pin TSSOP package (PW) with an operating temperature range of -40°C to 85°C. Power consumption is 4 mA in normal operation and 20 µA in autopower-down mode. The package has dimensions consistent with a 24-pin TSSOP, and the device supports external sampling via CSTART and programmable sampling periods.
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3548IPWG4 |
| Product Name | TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC |
| Interface Type | Serial; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 14 bits |
| INL | 1 LSB |