Texas Instruments TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548CDW

Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70
Request a Quote
Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC3548CDW is an 8-channel, 14-bit, serial analog-to-digital converter with a 200 KSPS maximum throughput, designed for single 5-V analog and 3-V to 5-V digital supply operation. It features pseudodifferential input range of 0 V to 5 V, an internal 4-V reference, and SPI/DSP-compatible serial interface with SCLK up to 25 MHz. Operating temperature range is 0°C to 70°C in a 24-pin SOIC (DW) package. Power consumption is 4 mA in normal operation with internal reference and 20 µA in autopower-down mode. Integral nonlinearity is ±1 LSB maximum and differential nonlinearity is ±1 LSB maximum. SINAD is 80.8 dB and THD is −95 dB.

Datasheet Summary
Powered by GS/AI

The TLC3548CDW is an 8-channel, 14-bit, serial analog-to-digital converter with a 200 KSPS maximum throughput, designed for single 5-V analog and 3-V to 5-V digital supply operation. It features pseudodifferential input range of 0 V to 5 V, an internal 4-V reference, and SPI/DSP-compatible serial interface with SCLK up to 25 MHz. Operating temperature range is 0°C to 70°C in a 24-pin SOIC (DW) package. Power consumption is 4 mA in normal operation with internal reference and 20 µA in autopower-down mode. Integral nonlinearity is ±1 LSB maximum and differential nonlinearity is ±1 LSB maximum. SINAD is 80.8 dB and THD is −95 dB.

Suppliers

Company
Product
Description
Supplier Links
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC - TLC3548CDW - Texas Instruments
Dallas, TX, United States
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC
TLC3548CDW
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548CDW
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70

14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-TLC3548CDW
5V SOIC Analog-to-Digital Converter IC 700-TLC3548CDW
14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5V, SOIC Product overview: TLC3548CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548CDW can be used for catalog matching and distributor lookup.

14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5V, SOIC Product overview: TLC3548CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548CDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDW
1268973-TLC3548CDW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDW 1268973-TLC3548CDW
Manufacturer: Texas Instruments Win Source Part Number: 1268973-TLC3548CDW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Number of Converters: 1 Family Name: TLC3548 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): AD7858LARS; AD7858LBR; AD7858LBR-REEL; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268973-TLC3548CDW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Number of Converters: 1
Family Name: TLC3548
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AD7858LARS; AD7858LBR; AD7858LBR-REEL;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-34356-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34356-5-ND
Analog to Digital Converters (ADC) 296-34356-5-ND
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC3548CDW
Data Acquisition - Analog to Digital Converters (ADC) TLC3548CDW
IC ADC 14BIT SAR 24SOIC

IC ADC 14BIT SAR 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3548CDW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3548CDW
IC ADC 14BIT SAR 24SOIC

IC ADC 14BIT SAR 24SOIC

Supplier's Site
Analog to Digital Converters (ADC) - TLC3548CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3548CDW
Analog to Digital Converters (ADC) TLC3548CDW
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3548CDW 700-TLC3548CDW 1268973-TLC3548CDW 296-34356-5-ND TLC3548CDW TLC3548CDW TLC3548CDW
Product Name TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 5V SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDW Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOIC SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
 - ADC1031BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
3 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers