The TLC3545 is a 14-bit, 200-KSPS, pseudo-differential analog-to-digital converter with a single 5-V supply and rail-to-rail analog input bandwidth of 500 kHz. It features a built-in conversion clock providing a maximum conversion time of 2.67 µs, SPI/DSP-compatible serial interface with SCLK up to 15 MHz, and auto-power-down mode drawing 5 µA. INL and DNL are ±1 LSB max, SINAD is 81.5 dB, SFDR is 95 dB, and THD is 94 dB at 15 kHz. The device is available in 8-pin SOIC and VSSOP packages and operates from -40°C to 85°C.
14-Bit 200KSPS ADC Serial Out, Auto PWRDN, Pseudo Differential Input 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3545IDG4 |
| Product Name | TLC3545 14-Bit 200KSPS ADC Serial Out, Auto PWRDN, Pseudo Differential Input |
| Interface Type | Serial; SPI |
| Package Type | SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 14 bits |
| INL | 1 LSB |