Texas Instruments TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544IPWG4

Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP -40 to 85
Request a Quote
Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC3544IPWG4 is a 14-bit analog-to-digital converter (ADC) designed for low-power applications, featuring a maximum throughput of 200 KSPS. It operates with a single 5-V analog supply and supports 3-V to 5-V digital supply levels. This ADC provides four pseudodifferential analog input channels and includes an on-chip analog multiplexer for selecting inputs or self-test voltages. The device supports SPI and DSP-compatible serial interfaces with a clock speed of up to 25 MHz. Power consumption is low, with typical operation drawing 4 mA and only 20 µA in autopower-down mode. The TLC3544IPWG4 includes a built-in 4-V reference, programmable sampling periods, and a hardware-controlled autochannel sweep feature. It has specified integral nonlinearity (INL) and differential nonlinearity (DNL) of ±1 LSB, with a signal-to-noise and distortion ratio (SINAD) of 80.8 dB and total harmonic distortion (THD) of ,Äì95 dB. This ADC is suitable for applications requiring efficient performance and flexibility in signal processing.

Datasheet Summary
Powered by GS/AI

The TLC3544IPWG4 is a 14-bit analog-to-digital converter (ADC) designed for low-power applications, featuring a maximum throughput of 200 KSPS. It operates with a single 5-V analog supply and supports 3-V to 5-V digital supply levels. This ADC provides four pseudodifferential analog input channels and includes an on-chip analog multiplexer for selecting inputs or self-test voltages. The device supports SPI and DSP-compatible serial interfaces with a clock speed of up to 25 MHz. Power consumption is low, with typical operation drawing 4 mA and only 20 µA in autopower-down mode. The TLC3544IPWG4 includes a built-in 4-V reference, programmable sampling periods, and a hardware-controlled autochannel sweep feature. It has specified integral nonlinearity (INL) and differential nonlinearity (DNL) of ±1 LSB, with a signal-to-noise and distortion ratio (SINAD) of 80.8 dB and total harmonic distortion (THD) of ,Äì95 dB. This ADC is suitable for applications requiring efficient performance and flexibility in signal processing.

Suppliers

Company
Product
Description
Supplier Links
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC - TLC3544IPWG4 - Texas Instruments
Dallas, TX, United States
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC
TLC3544IPWG4
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544IPWG4
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP -40 to 85

14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IPWG4
054957-TLC3544IPWG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IPWG4 054957-TLC3544IPWG4
Manufacturer: Texas Instruments Win Source Part Number: 054957-TLC3544IPWG4 Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Input Type: Pseudo-Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054957-TLC3544IPWG4
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Analog-to-Digital Converter IC
700-TLC3544IPWG4
5V TSSOP Analog-to-Digital Converter IC 700-TLC3544IPWG4
14-bit 4-Ch Unipolar ADC, 200KSPS, SPI, 5V, TSSOP Product overview: TLC3544IPWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3544IPWG4 can be used for catalog matching and distributor lookup.

14-bit 4-Ch Unipolar ADC, 200KSPS, SPI, 5V, TSSOP Product overview: TLC3544IPWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3544IPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TLC3544IPWG4 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, PDSO20

ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, PDSO20

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC3544IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3544IPWG4
Analog to Digital Converters (ADC) TLC3544IPWG4
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC3544IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3544IPWG4
Analog to Digital Converters (ADC) TLC3544IPWG4
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3544IPWG4 054957-TLC3544IPWG4 700-TLC3544IPWG4 TLC3544IPWG4 TLC3544IPWG4
Product Name TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IPWG4 5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI Serial
Package Type SOIC,TSSOP SOP; SSOP; TSSOP; 20-TSSOP TSSOP SOP; SSOP; TSSOP20 SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP - 6PADC3101TRGERQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
5 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers