Texas Instruments TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544IPW

Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC - TLC3544IPW - Texas Instruments
Dallas, TX, United States
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC
TLC3544IPW
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544IPW
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP -40 to 85

14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Analog-to-Digital Converter IC
700-TLC3544IPW
5V TSSOP Analog-to-Digital Converter IC 700-TLC3544IPW
14-bit 4-Ch Unipolar ADC, 200KSPS, SPI, 5V, TSSOP Product overview: TLC3544IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3544IPW can be used for catalog matching and distributor lookup.

14-bit 4-Ch Unipolar ADC, 200KSPS, SPI, 5V, TSSOP Product overview: TLC3544IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3544IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC3544IPW - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20

ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IPW
032659-TLC3544IPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IPW 032659-TLC3544IPW
Manufacturer: Texas Instruments Win Source Part Number: 032659-TLC3544IPW Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Input Type: Pseudo-Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032659-TLC3544IPW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-10289-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-10289-5-ND
Analog to Digital Converters (ADC) 296-10289-5-ND
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3544IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3544IPW
IC ADC 14BIT SAR 20TSSOP

IC ADC 14BIT SAR 20TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - TLC3544IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3544IPW
Analog to Digital Converters (ADC) TLC3544IPW
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3544IPW 700-TLC3544IPW TLC3544IPW 032659-TLC3544IPW 296-10289-5-ND TLC3544IPW TLC3544IPW
Product Name TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IPW Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI Serial SPI; SPI SPI; SPI
Package Type SOIC,TSSOP TSSOP SOP; SSOP; TSSOP20 SOP; SSOP; TSSOP; 20-TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT/NOPB - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers