14-Bit 200KSPS ADC Ser. Out, Auto PWRDN, Single Ended Input 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268968-TLC3541IDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 14
Number of Converters: 1
Family Name: TLC3541
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7853LANZ; AD7853LAN; AD7853LBN;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
14-Bit 200kSPS ADC, SPI, Single-Ended, 5.5V, MSOP Product overview: TLC3541IDGKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3541IDGKR can be used for catalog matching and distributor lookup.
TLC3541 14-Bit 200KSPS ADC Ser. Out, Auto PWRDN, Single Ended Input
IC ADC 14BIT SAR 8VSSOP
IC ADC 14BIT SAR 8VSSOP
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3541IDGKR | 1268968-TLC3541IDGKR | TLC3541IDGKR-ND | 700-TLC3541IDGKR | TLC3541IDGKR | TLC3541IDGKR | TLC3541IDGKR | TLC3541IDGKR |
| Product Name | TLC3541 14-Bit 200KSPS ADC Ser. Out, Auto PWRDN, Single Ended Input | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3541IDGKR | Analog to Digital Converters (ADC) | 5.5V MSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | SOIC,VSSOP | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SOP; SSOP; VSSOP8 | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 1 LSB |