High Performance Single Phase Locked Loop 14-TSSOP -20 to 75
High-performance single phase-locked loop 14-TSSOP 0 to 0 Product overview: TLC2934IPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2934IPWR can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 130MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 032647-TLC2934IPWR
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 130MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
IC PHASE LOCK LOOP 14TSSOP
Phase Lock Loop (PLL) IC 130MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC PHASE LOCK LOOP HP 14-TSSOP
IC PHASE LOCK LOOP HP 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | TLC2934IPWR | 728-TLC2934IPWR | 296-10263-2-ND | 032647-TLC2934IPWR | TLC2934IPWR | TLC2934IPWR | TLC2934IPWR | TLC2934IPWR |
| Product Name | TLC2934 High Performance Single Phase Locked Loop | High-Performance TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2934IPWR | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | ||||
| Package Type | Tape and Reel | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 14-TSSOP | SSOP | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 130 MHz | 130 MHz | 130 MHz | 130 MHz | 130 MHz | 130 MHz | 130 MHz | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |