Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1160605-CDCE421ARGER
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Frequency - Max: 1.2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CDCE421
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): CDCE421Y; CDCE431Y; CDCE421YS;
Introduction Date: April 01, 2009
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDCE421ARGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE421ARGER can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
IC CRYSTAL OSCILLATR CLCK 24VQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE421ARGER | 1160605-CDCE421ARGER | CDCE421ARGER | CDCE421ARGER-ND | 728-CDCE421ARGER | CDCE421ARGER | CDCE421ARGER | CDCE421ARGER |
| Product Name | CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421ARGER | Clock Generators, PLLs, Frequency Synthesizers | VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |||
| Package Type | DIESALE,VQFN,WAFERSALE | Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | Tape and Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Frequency | 1100 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |