High Performance Phase Locked Loop 14-TSSOP -20 to 75
PLL IC, 100MHz, CMOS Input, 5V, 14-TSSOP, SM Product overview: TLC2933IPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHz, 5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2933IPW can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 100MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 054953-TLC2933IPW
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.85 V to 5.25 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Phase Lock Loop (PLL) IC 100MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC PHASE LOCK LOOP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | TLC2933IPW | 728-TLC2933IPW | 296-11907-5-ND | 054953-TLC2933IPW | TLC2933IPW | TLC2933IPW |
| Product Name | TLC2933 High Performance Phase Locked Loop | 100MHz 5V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933IPW | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | ||
| Package Type | Rail/Tube | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 14-TSSOP | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Frequency | 96 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |