TPL5110 Ultra-Low Pwr Sys Timer w/ MOS driver & MSFET pwr ON 6-SOT -40 to 125
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
uPower System Timer Pwr Gating TSOT23-6
uPower System Timer Pwr Gating TSOT23-6
uPower System Timer Pwr Gating TSOT23-6
Standard Timer Single 6-Pin TSOT-23 T/R Product overview: TPL5110DDCT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5110DDCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111227-TPL5110DDCT
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 35nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC OSC PROG TIMER TSOT23-6
TSOT-23-6 Timers / Clock Oscillators ROHS
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TPL5110DDCT | 296-38830-6-ND | 9009867 | 9009867P | 689-TPL5110DDCT | 1111227-TPL5110DDCT | TPL5110DDCT | TPL5110DDCT |
| Product Name | TPL5110 TPL5110 Ultra-Low Pwr Sys Timer w/ MOS driver & MSFET pwr ON | Programmable Timers and Oscillators | Watchdog Timers | Watchdog Timers | Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5110DDCT | Programmable Timers and Oscillators | RTC/Clock Chip >> Timers / Clock Oscillators |
| Device Type | Clock Driver |