2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 56-BGA MICROSTAR JUNIOR 0 to 85
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PBGA56
Manufacturer: Texas Instruments
Win Source Part Number: 1160703-CDCV857AGQLR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 56-BGA MICROSTAR JUNIOR 0 to 85 Product overview: CDCV857AGQLR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857AGQLR can be used for catalog matching and distributor lookup.
PLL Clock Driver IC 180MHz 1 56-VFBGA
IC CLK-DRVR PLL 2.5V 56-BGA
PLL Clock Driver IC 180MHz 1 56-VFBGA
IC PLL CLOCK DRIVER 56BGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV857AGQLR | CDCV857AGQLR | 1160703-CDCV857AGQLR | 728-CDCV857AGQLR | 296-13775-2-ND | CDCV857AGQLR | CDCV857AGQLR | CDCV857AGQLR |
| Product Name | CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857AGQLR | 2.5V BGA Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Generator | Clock Driver; Clock Generator | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | |
| Package Type | Tape and Reel | Surface Mount; 56-VFBGA | Surface Mount; Surface Mount | Surface Mount; 56-VFBGA | ||||
| Frequency | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) |