Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85
Video Clock Generator, 230MHz, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 087548-CDCE937PW
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
"PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Clock Generator, 230MHz, 7-Out, I2C, TSSOP Product overview: CDCE937PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE937PW can be used for catalog matching and distributor lookup.
IC PLL CLOCK GENERATOR 20TSSOP
IC 3PLL VCXO CLK SYNTH 20-TSSOP
IC, 3PLL VCXO CLK SYNTH 20-TSSOP; Clock IC Type:Clock Synthesiser; Frequency:230MHz; No. of Outputs:7Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE937PW | CDCE937PW | 087548-CDCE937PW | 296-22706-5-ND | 728-CDCE937PW | CDCE937PW | CDCE937PW | 37AJ8896 | CDCE937PW |
| Product Name | CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PW | Clock Generators, PLLs, Frequency Synthesizers | 230MHz TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Ic, 3Pll Vcxo Clk Synth 20-Tssop; Clock Ic Type Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | CMOS | CMOS; LVCMOS | LVCMOS | 20-TSSOP | CMOS; LVCMOS | |||
| Package Type | TSSOP | SOP; SSOP | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount; Surface Mount | TSSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||||
| Frequency | 230 MHz | 230 MHz | 230 MHz | 160 MHz | 1 MHz | 230 MHz | 230 MHz | 230 MHz |