Texas Instruments TLC2933A Phase Locked Loop TLC2933AIPWG4

Description
Phase Locked Loop 14-TSSOP -20 to 75
Request a Quote Datasheet
Description
Phase Locked Loop 14-TSSOP -20 to 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2933A Phase Locked Loop - TLC2933AIPWG4 - Texas Instruments
Dallas, TX, United States
TLC2933A Phase Locked Loop
TLC2933AIPWG4
TLC2933A Phase Locked Loop TLC2933AIPWG4
Phase Locked Loop 14-TSSOP -20 to 75

Phase Locked Loop 14-TSSOP -20 to 75

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - TLC2933AIPWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
TLC2933AIPWG4-ND
Clock Generators, PLLs, Frequency Synthesizers TLC2933AIPWG4-ND
"Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933AIPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
TLC2933AIPWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers TLC2933AIPWG4
IC PHASE LOCK LOOP 14TSSOP

IC PHASE LOCK LOOP 14TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933AIPWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
TLC2933AIPWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TLC2933AIPWG4
IC PLL SYSTEM HP 14-TSSOP

IC PLL SYSTEM HP 14-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - TLC2933AIPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
TLC2933AIPWG4
Clock Generators, PLLs, Frequency Synthesizers TLC2933AIPWG4
Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number TLC2933AIPWG4 TLC2933AIPWG4-ND TLC2933AIPWG4 TLC2933AIPWG4 TLC2933AIPWG4
Product Name TLC2933A Phase Locked Loop Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type TSSOP Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width)
Frequency 60 MHz 110 MHz 110 MHz 110 MHz 110 MHz
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode - CDCVF2505PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
8 suppliers
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081D - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers