Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs 32-VQFN -40 to 85
Clock Generator IC 1.175GHz 1 32-VFQFN Exposed Pad
Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs 32-VQFN -40 to 85 Product overview: CDCE62002RHBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE62002RHBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160607-CDCE62002RHB
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 1.175GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: CDCE62002
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MC100EP140D; CY26502PVC; CY26502PVI;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC CLK SYNTH/JITTER CLEANR 32QFN
IC CLK SYNTH/JITTER CLEANR 32QFN
IC CLOCK GENERATOR 32VQFN
Clock Generator IC 1.175GHz 1 32-VFQFN Exposed Pad
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE62002RHBR | CDCE62002RHBR-ND | 728-CDCE62002RHBR | 1160607-CDCE62002RHBR | CDCE62002RHBR | CDCE62002RHBR | CDCE62002RHBR | CDCE62002RHBR |
| Product Name | CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs | Clock Generators, PLLs, Frequency Synthesizers | Dual VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE62002RHBR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | LVDS; LVPECL, LVDS, LVCMOS | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | 1 | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | ||
| Package Type | VQFN | Surface Mount; 32-VFQFN Exposed Pad | Tape and Reel | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Frequency | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz |