Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD647SH/883B AD647SH/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909584-AD647SH/883B Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909584-AD647SH/883B Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD647SH/883B - 909584-AD647SH/883B - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD647SH/883B
909584-AD647SH/883B
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD647SH/883B 909584-AD647SH/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909584-AD647SH/883B Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909584-AD647SH/883B
Operating Temperature Range: -55°C ~ 125°C
Features: J-FET Amplifier Circuit - TO-99
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD647SH/883B - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD647SH/883B
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD647SH/883B
IC OPAMP JFET 2 CIRCUIT TO99

IC OPAMP JFET 2 CIRCUIT TO99

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 909584-AD647SH/883B AD647SH/883B
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD647SH/883B Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412870 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Operating Range Speaker
View Details
Operational Amplifier IC - 687-ALM2403QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 24 volts
Slew Rate 50 V/µs
View Details
7 suppliers
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details