General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ALD1701ASAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD1701ASAL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 768405-ALD1701ASAL
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Family Name: ALD1701A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 1mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 700kHz
Dual Supply Voltage (±): 2 V ~ 10 V, ±1 V ~ 5 V
Alternative Parts (Cross-Reference): AD8051AR-REEL7; AD8051AR; AD8051AR-REEL; AD8031ARZ-REEL;
Introduction Date: February 12, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Advanced Linear Devices, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD1701ASAL | 687-ALD1701ASAL | 1014-1072-ND | 768405-ALD1701ASAL | ALD1701ASAL | ALD1701ASAL | ALD1701ASAL |
| Product Name | Micropower Rail-to-Rail CMOS Operational Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1701ASAL | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 10 volts | 2 volts | |||||
| Source Current (IS) | 0.2500 milliamps | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | ||
| IBIAS | 3.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz | ||||
| Slew Rate | 0.7000 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs |