The TLC27M4B is a quad operational amplifier in the TLC27Mxx LinCMOS™ series, designed for low-power precision applications. It is available in a 14-pin SOIC package measuring 8.65mm × 3.9mm and operates over a temperature range of −40°C to 85°C with a supply voltage of 4V to 16V. The device features a maximum offset voltage of 2mV at 25°C, an offset voltage drift of ±0.6µV/°C, a typical quiescent current of 120µA at 5V, and high input impedance of 6TΩ. It includes ESD protection and latch-up immunity, with an output voltage range that includes the negative rail.
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC -40 to 85
4-Ch Op Amp GP 525kHz 14SOIC Product overview: TLC27M4BIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4BIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268916-TLC27M4BIDRG
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Family Name: TLC27M4B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 570μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.62 V/μs
GBP - Gain Bandwidth Product: 635kHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M4AIDT; TS27M4MD; TS27M4MDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M4BIDRG4 | 687-TLC27M4BIDRG4 | 1268916-TLC27M4BIDRG4 |
| Product Name | TLC27M4B LinCMOS(TM) precision quad Operational Amplifier | 525kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4BIDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | |
| VOS | 2 millivolts | 0.2600 millivolts | |
| Quiescent Current (IQ) | 280 microamps | ||
| CMRR | 65 dB |