Texas Instruments LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp 5962F0254601VPA

Description
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-CDIP -55 to 125
Request a Quote
Description
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6702QML-SP is a 1.7 GHz, ultra-low-distortion, wideband operational amplifier designed for high-speed signal conditioning in radar, communication, and data conversion systems. It is available in an 8-pin CDIP (NAB) package measuring 10.16 mm × 7.87 mm, with a recommended operating temperature range of -55°C to 125°C. The device offers a -3 dB bandwidth of 720 MHz at 2 V/V gain and 2 Vpp output, a slew rate of 3100 V/μs, and a supply current of 12.5 mA. It is radiation hardened to 300 krad(Si) with no ELDRS effect, and supports ±6.75 V supply voltage. The package is certified to Level-1-NA-UNLIM MSL rating with SNPB lead finish and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The LMH6702QML-SP is a 1.7 GHz, ultra-low-distortion, wideband operational amplifier designed for high-speed signal conditioning in radar, communication, and data conversion systems. It is available in an 8-pin CDIP (NAB) package measuring 10.16 mm × 7.87 mm, with a recommended operating temperature range of -55°C to 125°C. The device offers a -3 dB bandwidth of 720 MHz at 2 V/V gain and 2 Vpp output, a slew rate of 3100 V/μs, and a supply current of 12.5 mA. It is radiation hardened to 300 krad(Si) with no ELDRS effect, and supports ±6.75 V supply voltage. The package is certified to Level-1-NA-UNLIM MSL rating with SNPB lead finish and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Dallas, TX, United States
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp
5962F0254601VPA
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp 5962F0254601VPA
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-CDIP -55 to 125

1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number 5962F0254601VPA
Product Name LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
GBW 1700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers
Sensors, Transducers - Amplifiers - Audio Power OpAmps - A55 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers