Texas Instruments Operational Amplifier IC CLC440AJP

Description
IC VOLTAGE FEEDBACK 1 CIRC 8MDIP Product overview: CLC440AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC440AJP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLTAGE FEEDBACK 1 CIRC 8MDIP Product overview: CLC440AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC440AJP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-CLC440AJP
Operational Amplifier IC 687-CLC440AJP
IC VOLTAGE FEEDBACK 1 CIRC 8MDIP Product overview: CLC440AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC440AJP can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 1 CIRC 8MDIP Product overview: CLC440AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC440AJP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CLC440AJP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1316705-CLC440AJP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1316705-CLC440AJP
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1316705-CLC440AJP
Manufacturer: National Semiconductor Win Source Part Number: 1316705-CLC440AJP Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 1 Standard Package: 40 Mounting: Through Hole -3db Bandwidth: 260 MHz Amplifier Type: Voltage Feedback Slew Rate: 1500V/µs Gain Bandwidth Product: 230 MHz Current - Input Bias: 10 µA Voltage - Input Offset: 1 mV Current - Supply: 7mA Current - Output / Channel: 80 mA Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.33.0001 Other Part Number: 2156-CLC440AJP-NS,NA TNSCCLC440AJP Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 12 V

Manufacturer: National Semiconductor
Win Source Part Number: 1316705-CLC440AJP
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 1
Standard Package: 40
Mounting: Through Hole
-3db Bandwidth: 260 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1500V/µs
Gain Bandwidth Product: 230 MHz
Current - Input Bias: 10 µA
Voltage - Input Offset: 1 mV
Current - Supply: 7mA
Current - Output / Channel: 80 mA
Supplier Device Package: 8-MDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8542.33.0001
Other Part Number: 2156-CLC440AJP-NS,NATNSCCLC440AJP
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 12 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC440AJP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC440AJP
Integrated Circuits (ICs) - Linear - Amplifiers CLC440AJP
IC VOLTAGE FEEDBACK 1 CIRC 8MDIP

IC VOLTAGE FEEDBACK 1 CIRC 8MDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CLC440AJP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC440AJP
Instrumentation, OP Amps, Buffer Amps CLC440AJP
Voltage Feedback Amplifier 1 Circuit 8-MDIP

Voltage Feedback Amplifier 1 Circuit 8-MDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC440AJP CLC440AJP 1316705-CLC440AJP CLC440AJP CLC440AJP
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Slew Rate 1500 V/µs 1500 V/µs 0.0015 V/µs 1500 V/µs
Bandwidth 230 MHz 260 MHz 260 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube DIP; PDIP; PDIP8 DIP; 8-DIP (0.300", 7.62mm) -40degC ~ 85degC DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Removed Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526JN - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers