The INA125 is a low-power instrumentation amplifier with a precision voltage reference, designed for bridge excitation and differential signal amplification in industrial and battery-operated systems. It is available in a 16-pin plastic DIP package, with an operating temperature range of -40°C to +85°C. The device supports single supply voltages from 2.7V to 36V or dual supplies from -1.35V to -18V, and features a quiescent current of 460µA. Gain is set by a single external resistor, ranging from 4 to 10,000, with a maximum input offset voltage of 250µV and input bias current of 20nA. Common-mode rejection is 100dB minimum at G=100. A sleep mode reduces current consumption to 1-25µA. The integrated voltage reference offers selectable outputs of 1.24V, 2.5V, 5V, or 10V with accuracy of ±0.5% and temperature drift of 35ppm/°C max.
Instrumentation Amplifier with Precision Voltage Reference 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082509-INA125PAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Slew Rate: 0.2 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 460μA
Channel Output Current: 12mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier 1 Circuit 16-PDIP
Instrumentation Amplifier, 150kHz BW, 90dB CMRR, 1-Ch, PDIP Product overview: INA125PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA125PAG4 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 16-PDIP
IC INST AMP 1 CIRCUIT 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA125PAG4 | 082509-INA125PAG4 | INA125PAG4-ND | 687-INA125PAG4 | INA125PAG4 | INA125PAG4 |
| Product Name | INA125 Instrumentation Amplifier with Precision Voltage Reference | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125PAG4 | Instrumentation, Op Amps, Buffer Amps | 150kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||
| CMRR | 100 dB | |||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | ||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |