Texas Instruments AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements AMC1100DUB

Description
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Request a Quote
Description
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMC1100 is a precision isolation amplifier optimized for shunt resistor-based current sensing, featuring a ±250-mV input range, fixed gain of 8 with 0.5% accuracy, and 60-kHz minimum input bandwidth. It provides galvanic isolation certified to 4250 V peak per DIN VDE 0884-11:2017-01 and 3005 V RMS for one minute per UL1577, with a minimum transient immunity of 2.5 kV/µs and a working voltage of 1200 V peak. The device operates over the extended industrial temperature range of -40°C to +105°C and is available in the SMD-type gullwing-8 (DUB) package, with a body size of 5.85 mm × 7.50 mm. The output common-mode voltage automatically adjusts to the low-side supply of 3.3 V or 5 V.

Datasheet Summary
Powered by GS/AI

The AMC1100 is a precision isolation amplifier optimized for shunt resistor-based current sensing, featuring a ±250-mV input range, fixed gain of 8 with 0.5% accuracy, and 60-kHz minimum input bandwidth. It provides galvanic isolation certified to 4250 V peak per DIN VDE 0884-11:2017-01 and 3005 V RMS for one minute per UL1577, with a minimum transient immunity of 2.5 kV/µs and a working voltage of 1200 V peak. The device operates over the extended industrial temperature range of -40°C to +105°C and is available in the SMD-type gullwing-8 (DUB) package, with a body size of 5.85 mm × 7.50 mm. The output common-mode voltage automatically adjusts to the low-side supply of 3.3 V or 5 V.

Suppliers

Company
Product
Description
Supplier Links
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Dallas, TX, United States
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements
AMC1100DUB
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements AMC1100DUB
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105

4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30434-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30434-5-ND
Instrumentation, Op Amps, Buffer Amps 296-30434-5-ND
Isolation Amplifier 1 Circuit Differential 8-SOP

Isolation Amplifier 1 Circuit Differential 8-SOP

Buy Now Datasheet
Singapore, Singapore
100kHz 4.25kV 5.5V Operational Amplifier IC
687-AMC1100DUB
100kHz 4.25kV 5.5V Operational Amplifier IC 687-AMC1100DUB
Isolation Amp, 100kHz BW, 4.25kV Isolation, 5.5V, SOP Product overview: AMC1100DUB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 4.25kV, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 4.25kV, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1100DUB can be used for catalog matching and distributor lookup.

Isolation Amp, 100kHz BW, 4.25kV Isolation, 5.5V, SOP Product overview: AMC1100DUB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 4.25kV, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 4.25kV, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1100DUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolation Amplifiers - 8175786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
8175786
Isolation Amplifiers 8175786
Texas Instruments AMC1100DUB

Texas Instruments AMC1100DUB

Supplier's Site
Isolation Amplifiers - 8175786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
8175786P
Isolation Amplifiers 8175786P
Texas Instruments AMC1100DUB

Texas Instruments AMC1100DUB

Supplier's Site
Isolation Amplifiers - 1219701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
1219701
Isolation Amplifiers 1219701
Texas Instruments AMC1100DUB

Texas Instruments AMC1100DUB

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 992033-AMC1100DUB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
992033-AMC1100DUB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 992033-AMC1100DUB
Win Source Part Number: 992033-AMC1100DUB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100 kHz Amplifier Type: Isolation Voltage - Input Offset: 200 µV Current - Supply: 5.4mA Current - Output / Channel: 20 mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: -296-30434-5-ND,296- 30434-5,2156-AMC1100 DUB,-296-30434-5,TEX TISAMC1100DUB Base Product Number: AMC1100 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 992033-AMC1100DUB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100 kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200 µV
Current - Supply: 5.4mA
Current - Output / Channel: 20 mA
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-30434-5-ND,296-30434-5,2156-AMC1100DUB,-296-30434-5,TEXTISAMC1100DUB
Base Product Number: AMC1100
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Amp, Isolation, 60Khz, 4.25Kviso, 8Sop; No. Of Amplifiers Texas Instruments - 34AH0229 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Isolation, 60Khz, 4.25Kviso, 8Sop; No. Of Amplifiers Texas Instruments
34AH0229
Amp, Isolation, 60Khz, 4.25Kviso, 8Sop; No. Of Amplifiers Texas Instruments 34AH0229
AMP, ISOLATION, 60KHZ, 4.25KVISO, 8SOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:4.25kV; Supply Voltage Range:2.7V to 5.5V, 4.5V to 5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

AMP, ISOLATION, 60KHZ, 4.25KVISO, 8SOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:4.25kV; Supply Voltage Range:2.7V to 5.5V, 4.5V to 5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - AMC1100DUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AMC1100DUB
Instrumentation, OP Amps, Buffer Amps AMC1100DUB
Isolation Amplifier 1 Circuit Differential 8-SOP

Isolation Amplifier 1 Circuit Differential 8-SOP

Buy Now
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1100DUB
Isolation Amplifiers AMC1100DUB
Isolation Amplifiers 4.25kV PEAK Iso Amp

Isolation Amplifiers 4.25kV PEAK Iso Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1100DUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1100DUB
Integrated Circuits (ICs) - Linear - Amplifiers AMC1100DUB
IC OPAMP ISOLATION 1 CIRC 8SOP

IC OPAMP ISOLATION 1 CIRC 8SOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - AMC1100DUB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
AMC1100DUB
Instrumentation, OP Amps, Buffer Amps AMC1100DUB
IC OPAMP ISOLATION 1 CIRC 8SOP

IC OPAMP ISOLATION 1 CIRC 8SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number AMC1100DUB 296-30434-5-ND 687-AMC1100DUB 8175786 8175786P 992033-AMC1100DUB 34AH0229 AMC1100DUB AMC1100DUB AMC1100DUB AMC1100DUB
Product Name AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements Instrumentation, Op Amps, Buffer Amps 100kHz 4.25kV 5.5V Operational Amplifier IC Isolation Amplifiers Isolation Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Amp, Isolation, 60Khz, 4.25Kviso, 8Sop; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Isolation Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type SOIC,SOP 8-SMD, Gull Wing Rail/Tube SOP; Sop SOP; SOP 8-SMD, Gull Wing 8-SMD, Gull Wing Surface Mount Surface Mount
Source Current (IS) 5.4 milliamps 5.4 milliamps 5.4 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Pins 8
Unlock Full Specs
to access all available technical data