Precision, Low Power Instrumentation Amplifiers 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 087162-INA128U
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD622ARZ; SN412014DRE4; INA118U;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical
Instrumentation Amplifier 1 Circuit 8-SOIC
INA128U, Instrumentation Amplifiers
INA128U, Instrumentation Amplifiers
INA128U, Instrumentation Amplifiers
1.3MHz Inst Amp, 120dB CMRR, 10uV Vos, 18V, 8-Pin SOIC Product overview: INA128U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128U can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8SOIC
IC, INSTR AMP, 1.3MHZ, 120DB, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA128U | 087162-INA128U | INA128U-ND | 1977161P | 1977160 | 687-INA128U | INA128U | 34AH0817 | INA128U | INA128U |
| Product Name | INA128 Precision, Low Power Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | 1.3MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Instr Amp, 1.3Mhz, 120Db, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||
| CMRR | 120 dB | |||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | -15 to 15 volts | 4.5 to 36 volts | 4.5 volts | |||||
| IBIAS | 0.0050 µA | 0.0020 µA | 0.0020 µA | 0.0020 µA |