Texas Instruments Operational Amplifier IC CLC505AJE

Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CLC505AJE - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-CLC505AJE
Operational Amplifier IC 687-CLC505AJE
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: CLC505AJE from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC505AJE can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: CLC505AJE from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC505AJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJE - 242370-CLC505AJE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJE
242370-CLC505AJE
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJE 242370-CLC505AJE
Manufacturer: Texas Instruments Win Source Part Number: 242370-CLC505AJE Family Name: CLC505 Alternative Parts (Cross-Reference): CLC505AJE-TR13; CLC405AJE-TR13/NOPB; CLC405AJE/NOPB; LMH6732MAX/NOPB; Introduction Date: June 25, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 242370-CLC505AJE
Family Name: CLC505
Alternative Parts (Cross-Reference): CLC505AJE-TR13; CLC405AJE-TR13/NOPB; CLC405AJE/NOPB; LMH6732MAX/NOPB;
Introduction Date: June 25, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - CLC505AJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC505AJE
Instrumentation, OP Amps, Buffer Amps CLC505AJE
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC505AJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC505AJE
Integrated Circuits (ICs) - Linear - Amplifiers CLC505AJE
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC505AJE 687-CLC505AJE 242370-CLC505AJE CLC505AJE CLC505AJE
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJE Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOP; SOP8 Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Life Cycle Stage Obsolete Removed; Obsolete Removed
Slew Rate 1700 V/µs 1700 V/µs 0.0017 V/µs
Bandwidth 150 MHz 150 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD521LD - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 2 MHz
View Details
 - CLC56321MX - Rochester Electronics
Specs
Package Type PDSO8
Life Cycle Stage Obsolete
View Details
3 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2721EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details