Texas Instruments INA128 Precision, Low Power Instrumentation Amplifiers INA128U/2K5G4

Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Request a Quote
Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA128 is a precision, low-power instrumentation amplifier designed for applications such as pressure and temperature transmitters, weigh scales, and ECG systems. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with a specified operating temperature range of -40°C to +85°C. The device offers a maximum offset voltage of 50μV, drift of 0.5μV/°C, input bias current of 0.7nA maximum, and a common-mode rejection ratio of 120dB minimum. It operates from ±2.25V to ±18V supplies and draws 700μA quiescent current. Gain is set by a single external resistor using a 50kΩ reference, enabling gains from 1 to 10,000. The input pins are protected to ±40V, and the bandwidth is 1.3MHz at G=1.

Datasheet Summary
Powered by GS/AI

The INA128 is a precision, low-power instrumentation amplifier designed for applications such as pressure and temperature transmitters, weigh scales, and ECG systems. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with a specified operating temperature range of -40°C to +85°C. The device offers a maximum offset voltage of 50μV, drift of 0.5μV/°C, input bias current of 0.7nA maximum, and a common-mode rejection ratio of 120dB minimum. It operates from ±2.25V to ±18V supplies and draws 700μA quiescent current. Gain is set by a single external resistor using a 50kΩ reference, enabling gains from 1 to 10,000. The input pins are protected to ±40V, and the bandwidth is 1.3MHz at G=1.

Suppliers

Company
Product
Description
Supplier Links
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5G4 - Texas Instruments
Dallas, TX, United States
INA128 Precision, Low Power Instrumentation Amplifiers
INA128U/2K5G4
INA128 Precision, Low Power Instrumentation Amplifiers INA128U/2K5G4
Precision, Low Power Instrumentation Amplifiers 8-SOIC

Precision, Low Power Instrumentation Amplifiers 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.3MHz 700uA SOIC Operational Amplifier IC
687-INA128U/2K5G4
1.3MHz 700uA SOIC Operational Amplifier IC 687-INA128U/2K5G4
1.3MHz Instrumentation Amplifier, 120dB CMRR, 700uA, 8nV/rtHz, 8-SOIC Product overview: INA128U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128U/2K5G4 can be used for catalog matching and distributor lookup.

1.3MHz Instrumentation Amplifier, 120dB CMRR, 700uA, 8nV/rtHz, 8-SOIC Product overview: INA128U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5G4 - 082517-INA128U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5G4
082517-INA128U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5G4 082517-INA128U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 082517-INA128U/2K5G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 700μA Channel Output Current: 15mA Alternative Parts (Cross-Reference): AD620ARZ; SN412014DRE4; INA128U/2K5G4; INA128U; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082517-INA128U/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD620ARZ; SN412014DRE4; INA128U/2K5G4; INA128U;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA128U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA128U/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps INA128U/2K5G4-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA128U/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA128U/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
IC INST AMP 1 CIRCUIT 8SOIC - 815-INA128U/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC INST AMP 1 CIRCUIT 8SOIC
815-INA128U/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC 815-INA128U/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA128U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA128U/2K5G4
Instrumentation, OP Amps, Buffer Amps INA128U/2K5G4
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA128U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA128U/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA128U/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA128U/2K5G4 687-INA128U/2K5G4 082517-INA128U/2K5G4 INA128U/2K5G4-ND INA128U/2K5G4 815-INA128U/2K5G4 INA128U/2K5G4 INA128U/2K5G4
Product Name INA128 Precision, Low Power Instrumentation Amplifiers 1.3MHz 700uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5G4 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC INST AMP 1 CIRCUIT 8SOIC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V 10 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 15 volts 4.5 volts
IBIAS 0.0050 µA 0.0020 µA 0.0050 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers