The TLE2027M is a low-noise, high-speed precision operational amplifier in a 20-pin LCCC package, characterized for operation from -55°C to 125°C. It offers a unity-gain bandwidth of 15 MHz, input voltage noise of 3.3 nV/√Hz at 10 Hz and 2.5 nV/√Hz at 1 kHz, and a maximum input offset voltage of 100 μV. The device features a dc gain of 45 V/μV and includes saturation recovery circuitry.
Low-Noise, High-Speed, Precision Single Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9089601M2A |
| Product Name | TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |