Texas Instruments TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier 5962-9088105QPA

Description
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Dallas, TX, United States
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier
5962-9088105QPA
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier 5962-9088105QPA
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125

High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9088105QPA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 400uV Offset-Max, BIPolar, CDIP8

Operational Amplifier, 2 Func, 400uV Offset-Max, BIPolar, CDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9088105QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9088105QPA
Instrumentation, OP Amps, Buffer Amps 5962-9088105QPA
General Purpose Amplifier 2 Circuit 8-CDIP

General Purpose Amplifier 2 Circuit 8-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9088105QPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9088105QPA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9088105QPA
IC OPAMP GP 2 CIRCUIT 8CDIP

IC OPAMP GP 2 CIRCUIT 8CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9088105QPA 5962-9088105QPA 5962-9088105QPA 5962-9088105QPA
Product Name TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 40 volts 40 volts
VOS 0.4000 millivolts 0.1200 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 87 dB
GBW 1.7 MHz 1.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers