Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels 24-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2578IPWG4 |
| Product Name | TLC2578 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels |
| Interface Type | Serial; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |