The TLC2578IPW is a 12-bit, low-power, CMOS analog-to-digital converter with eight single-ended analog inputs and a built-in conversion clock and 8x FIFO. It operates from a single 5-V analog supply and a 3-V to 5-V digital supply, with a maximum throughput of 200 kSPS and an SPI/DSP-compatible serial interface supporting SCLK up to 25 MHz. The device features ±0.5 LSB INL and DNL accuracy, SINAD of 72 dB, and THD of −82 dB. The analog input range is ±10 V, and it includes an internal multiplexer and programmable autochannel sweep. It is housed in a 24-pin TSSOP package measuring 6.95 mm width and 7.8 mm length, with an operating temperature range of −40°C to 85°C.
Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142001-TLC2578IPW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential,
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): MAX1026BCEE+; ADC08238BIN/NOPB; AD7998BRU-0;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
12-Bit 8-Ch ADC, 200KS/s, SPI, 2.7-5.5V, TSSOP Product overview: TLC2578IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2578IPW can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO24
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP
IC ADC 12BIT SAR 24TSSOP
IC ADC 12BIT SAR 24TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2578IPW | 142001-TLC2578IPW | 700-TLC2578IPW | TLC2578IPW | 296-10258-5-ND | TLC2578IPW | TLC2578IPW | TLC2578IPW |
| Product Name | TLC2578 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2578IPW | 5.5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP | SOP; SSOP; TSSOP24 | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |