The TLC2558IDW is an 8-channel, 12-bit, 400 KSPS analog-to-digital converter with serial SPI/DSP interface and auto power-down, housed in a 20-pin SOIC package. It operates from a single 5 V supply, features an internal 4 V reference, and consumes 4 mA at 5.5 V with external reference. The device supports software and hardware power-down modes with a maximum current of 1 µA in low-power mode. It includes a built-in 8× FIFO, programmable sampling period, and differential and integral nonlinearity errors of ±1 LSB. The operating temperature range is -40°C to 85°C, and the package dimensions are consistent with the DW SOIC form factor.
12-bit, 400 KSPS ADC, 8-Ch. Serial With Powerdown 20-SOIC
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
12-Bit 8-Ch ADC, 400kSPS, SPI, SOIC Product overview: TLC2558IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2558IDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032594-TLC2558IDW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 7, 8
Input Type: Pseudo-Differential,
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 400k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2558IDW | 296-2917-5-ND | TLC2558IDW | 700-TLC2558IDW | 032594-TLC2558IDW | TLC2558IDW | TLC2558IDW |
| Product Name | TLC2558 12-bit, 400 KSPS ADC, 8-Ch. Serial With Powerdown | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2558IDW | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC20 | SOIC | SOIC; 20-SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |