12-bit, 400 KSPS ADC, 8-Ch. Serial With Powerdown 20-SOIC
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
IC ADC 12BIT SAR 20SOIC
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2558CDWG4 | TLC2558CDWG4-ND | TLC2558CDWG4 | TLC2558CDWG4 | TLC2558CDWG4 |
| Product Name | TLC2558 12-bit, 400 KSPS ADC, 8-Ch. Serial With Powerdown | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |