The TLC2554 is a 12-bit, 400 KSPS, 4-channel serial analog-to-digital converter with auto power-down, operating from a single 5 V supply. It features an internal 4-V reference, programmable sampling period, and SPI/DSP-compatible 4-wire serial interface with SCLK up to 20 MHz. The device includes a built-in 8× FIFO and offers software or hardware-controlled power-down modes consuming 1 μA max in shutdown. It is packaged in a 16-SOIC case with operating temperature range of 0°C to 70°C.
12-bit, 400 KSPS ADC, 4-Ch. Serial With Powerdown 16-SOIC 0 to 70
12 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-SOIC
ADC, Successive Approximation, 12-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16
IC ADC 12BIT SAR 16SOIC
12 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2554CD | TLC2554CD-ND | TLC2554CD | TLC2554CD | TLC2554CD |
| Product Name | TLC2554 12-bit, 400 KSPS ADC, 4-Ch. Serial With Powerdown | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | ||
| Package Type | SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOP; SOP16 | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |