Texas Instruments TLC2551 12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. TLC2551IDG4

Description
12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. 8-SOIC -40 to 85
Request a Quote
Description
12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2551IDG4 is a 12-bit, low-power analog-to-digital converter (ADC) designed for applications requiring efficient data acquisition. It operates on a single 5-V supply and features a maximum throughput of 175 KSPS. The device has a rail-to-rail analog input with a bandwidth of 500 kHz and offers a serial interface compatible with SPI and DSP systems, facilitating easy integration with various microprocessors. This ADC is optimized for low power consumption, with an operating current of 3.5 mA and an autopower-down mode that reduces power usage to 8 µA when inactive. The TLC2551IDG4 is housed in a compact 8-pin MSOP package, making it suitable for space-constrained applications. Its specifications include an integral non-linearity (INL) and differential non-linearity (DNL) of ±1 LSB maximum, a signal-to-noise and distortion ratio (SINAD) of 72 dB, and a spurious-free dynamic range (SFDR) of 85 dB at a frequency of 20 kHz. Engineers seeking a reliable and efficient ADC for low-power applications may find the TLC2551IDG4 to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The TLC2551IDG4 is a 12-bit, low-power analog-to-digital converter (ADC) designed for applications requiring efficient data acquisition. It operates on a single 5-V supply and features a maximum throughput of 175 KSPS. The device has a rail-to-rail analog input with a bandwidth of 500 kHz and offers a serial interface compatible with SPI and DSP systems, facilitating easy integration with various microprocessors. This ADC is optimized for low power consumption, with an operating current of 3.5 mA and an autopower-down mode that reduces power usage to 8 µA when inactive. The TLC2551IDG4 is housed in a compact 8-pin MSOP package, making it suitable for space-constrained applications. Its specifications include an integral non-linearity (INL) and differential non-linearity (DNL) of ±1 LSB maximum, a signal-to-noise and distortion ratio (SINAD) of 72 dB, and a spurious-free dynamic range (SFDR) of 85 dB at a frequency of 20 kHz. Engineers seeking a reliable and efficient ADC for low-power applications may find the TLC2551IDG4 to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
TLC2551 12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. - TLC2551IDG4 - Texas Instruments
Dallas, TX, United States
TLC2551 12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch.
TLC2551IDG4
TLC2551 12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. TLC2551IDG4
12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. 8-SOIC -40 to 85

12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. 8-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC2551IDG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC2551IDG4-ND
Analog to Digital Converters (ADC) TLC2551IDG4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC2551IDG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC2551IDG4
Data Acquisition - Analog to Digital Converters (ADC) TLC2551IDG4
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC2551IDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC2551IDG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC2551IDG4
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - TLC2551IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC2551IDG4
Analog to Digital Converters (ADC) TLC2551IDG4
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC2551IDG4 TLC2551IDG4-ND TLC2551IDG4 TLC2551IDG4 TLC2551IDG4
Product Name TLC2551 12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0809CCV-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08038CMJ - Acme Chip Technology Co., Limited
Specs
Package Type 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers