Texas Instruments TLC2543-EP Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input TLC2543MDBREP

Description
Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input 20-SSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input 20-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2543-EP Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input - TLC2543MDBREP - Texas Instruments
Dallas, TX, United States
TLC2543-EP Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input
TLC2543MDBREP
TLC2543-EP Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input TLC2543MDBREP
Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input 20-SSOP -55 to 125

Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input 20-SSOP -55 to 125

Buy Now Datasheet
 - TLC2543MDBREP - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 11 Channel, Serial Access, CMOS, PDSO20

ADC, Successive Approximation, 12-Bit, 1 Func, 11 Channel, Serial Access, CMOS, PDSO20

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-22412-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-22412-2-ND
Analog to Digital Converters (ADC) 296-22412-2-ND
IC ADC 12BIT 20-SSOP

IC ADC 12BIT 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543MDBREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC2543MDBREP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC2543MDBREP
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site
Analog to Digital Converters (ADC) - TLC2543MDBREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC2543MDBREP
Analog to Digital Converters (ADC) TLC2543MDBREP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC2543MDBREP TLC2543MDBREP 296-22412-2-ND TLC2543MDBREP TLC2543MDBREP
Product Name TLC2543-EP Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI
Package Type SOIC,SSOP SOP; SSOP; SSOP20 SSOP; "20-SSOP (0.209"", 5.30mm Width)" 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Screening Level HiRel Enhanced Product
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0831BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers