The TLC2543CDWRG4 is a 12-bit analog-to-digital converter with 11 analog input channels and serial control, housed in a 20-pin SOIC package. It features a 10-µs conversion time, an on-chip system clock, programmable MSB or LSB first output, programmable power-down mode, and programmable output data length. The device includes an internal 14-channel multiplexer, automatic sample-and-hold, end-of-conversion output, and differential high-impedance reference inputs. It operates with a supply voltage range supporting unipolar or bipolar operation and is characterized for operation from -40°C to 85°C. The part uses CMOS technology and offers 1 LSB maximum linearity error.
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268815-TLC2543CDWRG
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: TLC2543
Categories: Integrated Circuits (ICs)
Sampling Rate: 66k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TLC2543CDW; TLC2543CDWR; TLC2543CN;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
12-Bit 66kSPS 11Ch ADC, SPI, 5.5V, SOIC Product overview: TLC2543CDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2543CDWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2543CDWRG4 | 1268815-TLC2543CDWRG4 | 700-TLC2543CDWRG4 |
| Product Name | TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CDWRG4 | 5.5V SOIC Analog-to-Digital Converter IC |
| Interface Type | Serial; SPI | SPI; SPI | SPI, Serial |
| Package Type | PDIP,PLCC,SOIC,SSOP | SOIC | SOIC |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 1 LSB |