Texas Instruments TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. TLC2543CDWR

Description
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC
Request a Quote Datasheet
Description
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. - TLC2543CDWR - Texas Instruments
Dallas, TX, United States
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch.
TLC2543CDWR
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. TLC2543CDWR
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC

12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CDWR
032588-TLC2543CDWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CDWR 032588-TLC2543CDWR
Manufacturer: Texas Instruments Win Source Part Number: 032588-TLC2543CDWR Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 11 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: TLC2543 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 66k Alternative Parts (Cross-Reference): TLC2543CDWRG4; TLC2543CNE4; TLC2543CFNRG3; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032588-TLC2543CDWR
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: TLC2543
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 66k
Alternative Parts (Cross-Reference): TLC2543CDWRG4; TLC2543CNE4; TLC2543CFNRG3;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-1307-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-1307-2-ND
Analog to Digital Converters (ADC) 296-1307-2-ND
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-TLC2543CDWR
SOIC Analog-to-Digital Converter IC 700-TLC2543CDWR
12-Bit ADC, 11 Ch, 66kS/s, SPI, SOIC Product overview: TLC2543CDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2543CDWR can be used for catalog matching and distributor lookup.

12-Bit ADC, 11 Ch, 66kS/s, SPI, SOIC Product overview: TLC2543CDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2543CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC2543CDWR
Data Acquisition - Analog to Digital Converters (ADC) TLC2543CDWR
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC2543CDWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC2543CDWR
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - TLC2543CDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC2543CDWR
Analog to Digital Converters (ADC) TLC2543CDWR
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC2543CDWR 032588-TLC2543CDWR 296-1307-2-ND 700-TLC2543CDWR TLC2543CDWR TLC2543CDWR TLC2543CDWR
Product Name TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CDWR Analog to Digital Converters (ADC) SOIC Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type PDIP,PLCC,SOIC,SSOP SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers