Texas Instruments LM124A Quadruple Operational Amplifier 7704302CA

Description
Quadruple Operational Amplifier 14-CDIP -55 to 125
Request a Quote
Description
Quadruple Operational Amplifier 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7704302CA is a general-purpose operational amplifier packaged in a 14-pin CDIP format. It features four high-voltage op amps with a supply voltage range of 3 V to 36 V. The device is characterized by a low input offset voltage of ±3 mV and a maximum input bias current of 50 nA, making it suitable for precision applications. It has an ESD rating of 2 kV (HBM) and includes integrated EMI and RF filters, enhancing its performance in challenging environments. The operational temperature range is from -55°C to 125°C, allowing for use in a variety of applications, including power supplies and consumer electronics. This part is a drop-in replacement for earlier versions of the LM124 series, providing improved specifications for cost-sensitive designs.

Datasheet Summary
Powered by GS/AI

The 7704302CA is a general-purpose operational amplifier packaged in a 14-pin CDIP format. It features four high-voltage op amps with a supply voltage range of 3 V to 36 V. The device is characterized by a low input offset voltage of ±3 mV and a maximum input bias current of 50 nA, making it suitable for precision applications. It has an ESD rating of 2 kV (HBM) and includes integrated EMI and RF filters, enhancing its performance in challenging environments. The operational temperature range is from -55°C to 125°C, allowing for use in a variety of applications, including power supplies and consumer electronics. This part is a drop-in replacement for earlier versions of the LM124 series, providing improved specifications for cost-sensitive designs.

Suppliers

Company
Product
Description
Supplier Links
LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Dallas, TX, United States
LM124A Quadruple Operational Amplifier
7704302CA
LM124A Quadruple Operational Amplifier 7704302CA
Quadruple Operational Amplifier 14-CDIP -55 to 125

Quadruple Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - 7704302CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
7704302CA
Instrumentation, OP Amps, Buffer Amps 7704302CA
General Purpose Amplifier 4 Circuit Push-Pull, No 14-CDIP

General Purpose Amplifier 4 Circuit Push-Pull, No 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
7704302CA
Integrated Circuits (ICs) - Linear - Amplifiers 7704302CA
QUAD, 30-V, 1.2-MHZ, 3-MV OFFSET

QUAD, 30-V, 1.2-MHZ, 3-MV OFFSET

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 7704302CA 7704302CA 7704302CA
Product Name LM124A Quadruple Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
VOS 3 millivolts 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC DIP; CDIP; 14-CDIP (0.300\", 7.62mm) Through Hole
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers