Texas Instruments INA111 High Speed FET-Input Instrumentation Amplifier INA111AU/1KE4

Description
High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet
Description
High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KE4 - Texas Instruments
Dallas, TX, United States
INA111 High Speed FET-Input Instrumentation Amplifier
INA111AU/1KE4
INA111 High Speed FET-Input Instrumentation Amplifier INA111AU/1KE4
High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85

High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA111AU/1KE4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA111AU/1KE4-ND
Instrumentation, Op Amps, Buffer Amps INA111AU/1KE4-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AU/1KE4 - 921166-INA111AU/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AU/1KE4
921166-INA111AU/1KE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AU/1KE4 921166-INA111AU/1KE4
Manufacturer: Texas Instruments Win Source Part Number: 921166-INA111AU/1KE4 Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit - 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA111 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 921166-INA111AU/1KE4
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA111
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Singapore, Singapore
2MHz SOIC Operational Amplifier IC
687-INA111AU/1KE4
2MHz SOIC Operational Amplifier IC 687-INA111AU/1KE4
2MHz FET-Input Instrumentation Amp, 100dB CMRR, 16-SOIC Product overview: INA111AU/1KE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111AU/1KE4 can be used for catalog matching and distributor lookup.

2MHz FET-Input Instrumentation Amp, 100dB CMRR, 16-SOIC Product overview: INA111AU/1KE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111AU/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA111AU/1KE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA111AU/1KE4
Instrumentation, OP Amps, Buffer Amps INA111AU/1KE4
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA111AU/1KE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA111AU/1KE4
Integrated Circuits (ICs) - Linear - Amplifiers INA111AU/1KE4
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AU/1KE4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA111AU/1KE4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA111AU/1KE4
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA111AU/1KE4 INA111AU/1KE4-ND 921166-INA111AU/1KE4 687-INA111AU/1KE4 INA111AU/1KE4 INA111AU/1KE4 INA111AU/1KE4
Product Name INA111 High Speed FET-Input Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AU/1KE4 2MHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts 12 to 36 volts 12 volts
IBIAS 2.00E-5 µA 2.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers