High Speed, Closed Loop Buffer 5-SOT-23 -45 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1025100-BUF602IDBVTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Buffer
Slew Rate: 8000 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 16mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.8 V to 12.6 V, ±1.4 V to 6.3 V
Operating Supply Current: 5.8mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1GHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Multimedia, Clock & Timing, Communications & Networking
Buffer Amplifier 1 Circuit SOT-23-5
1GHz Op Amp Buffer, SOT-23-5, 8000V/µs Slew Rate, 60mA Output Product overview: BUF602IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 8000V, 60mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 8000V, 60mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF602IDBVTG4 can be used for catalog matching and distributor lookup.
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Hi Speed Closed Loop Buffer
Buffer Amplifier 1 Circuit SOT-23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BUF602IDBVTG4 | 1025100-BUF602IDBVTG4 | BUF602IDBVTG4-ND | 687-BUF602IDBVTG4 | BUF602IDBVTG4 | BUF602IDBVTG4 | BUF602IDBVTG4 | BUF602IDBVTG4 |
| Product Name | BUF602 High Speed, Closed Loop Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF602IDBVTG4 | Instrumentation, Op Amps, Buffer Amps | 1GHz 8000V 60mA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Slew Rate | 8000 V/µs | 8000 V/µs | 8000 V/µs | 8000 V/µs | 0.0080 V/µs | 8000 V/µs | ||
| Supply Voltage (VS) | 2.8 to 12.6 volts | 2.8 to 12.6 volts | 2.8 to 12.6 volts | 2.8 volts | ||||
| VOS | 30 millivolts | 16 millivolts | 16 millivolts | |||||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 C (-49 F) | -45 to 85 C (-49 to 185 F) |