The INA117KU/2K5 is a precision unity-gain difference amplifier in an 8-pin SOIC package, designed to measure small differential voltages in the presence of common-mode voltages up to ±200V. The device features protected inputs capable of withstanding ±500V common-mode and differential overloads, a minimum CMRR of 70dB, and a maximum gain error of 0.05% at unity gain. It operates over a temperature range of -40°C to 85°C and is supplied in a 2500-piece tape and reel format. The package dimensions are 3.91mm × 4.9mm.
High Common-Mode Voltage Difference Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001756-INA117KU/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Differential
Slew Rate: 2.6 V/μs
Voltage - Input Offset: 600μV
Family Name: INA117
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): LTC6400IUD-8#TR; 1240S08-UR; AD629AR; AMP03GS-REEL;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Diff Amp, 200kHz BW, 800kΩ Rin, 70dB CMRR, 200V Input Product overview: INA117KU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 200V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 200V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117KU/2K5 can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifiers High Common-Mode Voltage
200kHz 600uV Single SOIC-8 Differential OpAmps ROHS
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
DIFF AMPLIFIER, 200KHZ, 2.6V/US, SOIC-8; No. of Amplifiers:1Amplifie
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA117KU/2K5 | 001756-INA117KU/2K5 | 687-INA117KU/2K5 | 296-26055-2-ND | INA117KU/2K5 | INA117KU/2K5 | INA117KU/2K5 | INA117KU/2K5 | INA117KU/2K5 | INA117KU/2K5 | 26AJ6844 |
| Product Name | INA117 High Common-Mode Voltage Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117KU/2K5 | 200kHz 200V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Operational Amplifier/Comparator >> Differential OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Diff Amplifier, 200Khz, 2.6V/us, Soic-8; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | PDIP,SOIC | SOIC; 8-SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 5 to 18 volts | 10 to 36 volts | 10 volts | 10 volts | |||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts |