Texas Instruments INA118 Precision, Low Power Instrumentation Amplifier INA118U/2K5G4

Description
Precision, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Dallas, TX, United States
INA118 Precision, Low Power Instrumentation Amplifier
INA118U/2K5G4
INA118 Precision, Low Power Instrumentation Amplifier INA118U/2K5G4
Precision, Low Power Instrumentation Amplifier 8-SOIC

Precision, Low Power Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5G4 - 086467-INA118U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5G4
086467-INA118U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5G4 086467-INA118U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 086467-INA118U/2K5G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 800kHz Amplifier Type: Instrumentation Slew Rate: 0.9 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 350μA Channel Output Current: 12mA Alternative Parts (Cross-Reference): AD620BRZ; INA128UAE4; INA141U/2K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086467-INA118U/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 12mA
Alternative Parts (Cross-Reference): AD620BRZ; INA128UAE4; INA141U/2K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
800kHz 350uA Operational Amplifier IC
687-INA118U/2K5G4
800kHz 350uA Operational Amplifier IC 687-INA118U/2K5G4
1-Ch Instrumentation Amp, 800kHz BW, 25uV Vos, 98dB CMRR, 350uA Quiescent Product overview: INA118U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 350uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 350uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118U/2K5G4 can be used for catalog matching and distributor lookup.

1-Ch Instrumentation Amp, 800kHz BW, 25uV Vos, 98dB CMRR, 350uA Quiescent Product overview: INA118U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 350uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 350uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA118U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA118U/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps INA118U/2K5G4-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA118U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA118U/2K5G4
Instrumentation, OP Amps, Buffer Amps INA118U/2K5G4
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now
TEXAS INSTRUMENTS - INA118U/2K5G4 - INSTRUMENT AMPLIFIER, 800KHZ, 125DB SOIC-8, FULL REEL - 815-INA118U/2K5G4 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - INA118U/2K5G4 - INSTRUMENT AMPLIFIER, 800KHZ, 125DB SOIC-8, FULL REEL
815-INA118U/2K5G4
TEXAS INSTRUMENTS - INA118U/2K5G4 - INSTRUMENT AMPLIFIER, 800KHZ, 125DB SOIC-8, FULL REEL 815-INA118U/2K5G4
TEXAS INSTRUMENTS - INA118U/2K5G4 - INSTRUMENT AMPLIFIER, 800KHZ, 125DB SOIC-8, FULL REEL

TEXAS INSTRUMENTS - INA118U/2K5G4 - INSTRUMENT AMPLIFIER, 800KHZ, 125DB SOIC-8, FULL REEL

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA118U/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA118U/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA118U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA118U/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA118U/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA118U/2K5G4 086467-INA118U/2K5G4 687-INA118U/2K5G4 INA118U/2K5G4-ND INA118U/2K5G4 815-INA118U/2K5G4 INA118U/2K5G4 INA118U/2K5G4
Product Name INA118 Precision, Low Power Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5G4 800kHz 350uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps TEXAS INSTRUMENTS - INA118U/2K5G4 - INSTRUMENT AMPLIFIER, 800KHZ, 125DB SOIC-8, FULL REEL Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V 10 V/V
CMRR 107 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 to 36 volts 15 volts 2.7 volts
IBIAS 0.0050 µA 1.00E-3 µA 1.00E-3 µA 0.0050 µA
Unlock Full Specs
to access all available technical data