Texas Instruments INA114 Precision Instrumentation Amplifier INA114AU

Description
Precision Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote
Description
Precision Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA114AU is a precision instrumentation amplifier in a 16-pin SOIC package measuring 10.3mm × 10.3mm, designed for applications requiring low offset voltage, low drift, and high common-mode rejection. It operates from ±2.25V to ±18V supplies and features input over-voltage protection up to ±40V. The device supports gain settings from 1 to 10,000 through a single external resistor and is specified for operation from −40°C to +85°C. It is packaged in a tube and meets RoHS standards with NIPDAU lead finish and a moisture sensitivity level of 3 at 260°C.

Datasheet Summary
Powered by GS/AI

The INA114AU is a precision instrumentation amplifier in a 16-pin SOIC package measuring 10.3mm × 10.3mm, designed for applications requiring low offset voltage, low drift, and high common-mode rejection. It operates from ±2.25V to ±18V supplies and features input over-voltage protection up to ±40V. The device supports gain settings from 1 to 10,000 through a single external resistor and is specified for operation from −40°C to +85°C. It is packaged in a tube and meets RoHS standards with NIPDAU lead finish and a moisture sensitivity level of 3 at 260°C.

Suppliers

Company
Product
Description
Supplier Links
INA114 Precision Instrumentation Amplifier - INA114AU - Texas Instruments
Dallas, TX, United States
INA114 Precision Instrumentation Amplifier
INA114AU
INA114 Precision Instrumentation Amplifier INA114AU
Precision Instrumentation Amplifier 16-SOIC -40 to 85

Precision Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA114AU-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA114AU-ND
Instrumentation, Op Amps, Buffer Amps INA114AU-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V SOIC Operational Amplifier IC
687-INA114AU
Dual 1MHz 18V SOIC Operational Amplifier IC 687-INA114AU
1MHz Inst Amp, 106dB CMRR, 18V Dual Supply, SOIC Product overview: INA114AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114AU can be used for catalog matching and distributor lookup.

1MHz Inst Amp, 106dB CMRR, 18V Dual Supply, SOIC Product overview: INA114AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - INA114AU - Rochester Electronics
Newburyport, MA, United States
INA114 Precision Instrumentation Amplifier

INA114 Precision Instrumentation Amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU - 001748-INA114AU - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU
001748-INA114AU
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU 001748-INA114AU
Manufacturer: Texas Instruments Win Source Part Number: 001748-INA114AU Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.6 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001748-INA114AU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.6 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation Amplifiers - 288755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
288755
Instrumentation Amplifiers 288755
Instrumentation amplifier,INA114AU SO16

Instrumentation amplifier,INA114AU SO16

Supplier's Site
Instrumentation Amplifiers - 288755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
288755P
Instrumentation Amplifiers 288755P
Instrumentation amplifier,INA114AU SO16

Instrumentation amplifier,INA114AU SO16

Supplier's Site
Instrumentation Amplifiers - 9232284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
9232284
Instrumentation Amplifiers 9232284
Instrumentation amplifier,INA114AU SO16

Instrumentation amplifier,INA114AU SO16

Supplier's Site
Linear Amplifier IC - 74185368 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
74185368
Linear Amplifier IC 74185368
IC. FREE 2 YEAR RADWELL WARRANTY

IC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Amplifier IC - 17088545 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17088545
Linear Amplifier IC 17088545
INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 1MHZ BAND WIDTH, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 1MHZ BAND WIDTH, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA114AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA114AU
Instrumentation, OP Amps, Buffer Amps INA114AU
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA114AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA114AU
Integrated Circuits (ICs) - Linear - Amplifiers INA114AU
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA114AU - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA114AU
Instrumentation, OP Amps, Buffer Amps INA114AU
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA114AU INA114AU-ND 687-INA114AU INA114AU 001748-INA114AU 288755 288755P 74185368 INA114AU INA114AU INA114AU
Product Name INA114 Precision Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU Instrumentation Amplifiers Instrumentation Amplifiers Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 36 volts 4.5 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details