The TLC1549IDR is a 10-bit analog-to-digital converter with serial control and an on-chip system clock, housed in an 8-pin SOIC (D) package. It features an inherent sample-and-hold function, differential high-impedance reference inputs, and a three-wire serial interface. The device is characterized for operation from -40°C to 85°C and supports ratiometric conversion with a maximum total unadjusted error of ±1 LSB. It is compatible with the TLC549 and TLV1549, and its switched-capacitor design ensures low-error conversion across the operating temperature range.
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 143501-TLC1549IDR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 38k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
10-Bit 38kSPS ADC, Single-Ended, SPI, 8-SOIC Product overview: TLC1549IDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1549IDR can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 8SOIC
IC ADC 10BIT SAR 8SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1549IDR | 143501-TLC1549IDR | TLC1549IDR | 296-TLC1549IDRTR-ND | 296-TLC1549IDRCT-ND | 296-TLC1549IDRDKR-ND | 700-TLC1549IDR | TLC1549IDR | TLC1549IDR | TLC1549IDR |
| Product Name | TLC1549 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1549IDR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,PDIP | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 1 LSB |