Texas Instruments TLC1549 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. TLC1549CDRG4

Description
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. 8-SOIC
Request a Quote Datasheet
Description
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC1549 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. - TLC1549CDRG4 - Texas Instruments
Dallas, TX, United States
TLC1549 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch.
TLC1549CDRG4
TLC1549 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. TLC1549CDRG4
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. 8-SOIC

10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Analog-to-Digital Converter IC
700-TLC1549CDRG4
5.5V SOIC Analog-to-Digital Converter IC 700-TLC1549CDRG4
10-Bit 38kSPS SPI ADC, 1CH, 5.5V, 8-SOIC Product overview: TLC1549CDRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1549CDRG4 can be used for catalog matching and distributor lookup.

10-Bit 38kSPS SPI ADC, 1CH, 5.5V, 8-SOIC Product overview: TLC1549CDRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1549CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1549CDRG4 - 1268710-TLC1549CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1549CDRG4
1268710-TLC1549CDRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1549CDRG4 1268710-TLC1549CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268710-TLC1549CDRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 10 Number of Converters: 1 Family Name: TLC1549 Categories: Integrated Circuits (ICs) Sampling Rate: 38k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX1242AMJA; MAX1242BEPA+; MAX1243AESA-T; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1268710-TLC1549CDRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 10
Number of Converters: 1
Family Name: TLC1549
Categories: Integrated Circuits (ICs)
Sampling Rate: 38k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX1242AMJA; MAX1242BEPA+; MAX1243AESA-T;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Signal Processing

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC1549CDRG4 700-TLC1549CDRG4 1268710-TLC1549CDRG4
Product Name TLC1549 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. 5.5V SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1549CDRG4
Interface Type Serial; SPI SPI SPI; SPI
Package Type SOIC,PDIP D SOIC
Screening Level Catalog
Resolution 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers